Hubbell Incorporated Standard Wall Plate SS2

Description
302/304 STAINLESS STEEL MATERIAL SATIN FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL SATIN FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS2 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS2
Standard Wall Plate SS2
302/304 STAINLESS STEEL MATERIAL SATIN FINISH (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H TEMPERATURE RATING -40 TO 85 DEG C SERIES SS MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • SATIN FINISH
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 4.625 INCH W X 4.72 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • SERIES SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS2 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS2
Standard Wall Plate SS2
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMI

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS2 SS2
Product Name Standard Wall Plate Standard Wall Plate
Type Toggle Switch Plate Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Engraved & Pad Printed Emergency Wall Plate - SS8ES - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Steel
View Details