Hubbell Incorporated Standard Wall Plate SS17

Description
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) TOGGLE SWITCH, (1) 1.4 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet
Description
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) TOGGLE SWITCH, (1) 1.4 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS17 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS17
Standard Wall Plate SS17
0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL BRUSHED FINISH (1) TOGGLE SWITCH, (1) 1.4 INCH HOLE SINGLE RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SS MODEL
  • 0.35 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • BRUSHED FINISH
  • (1) TOGGLE SWITCH, (1) 1.4 INCH HOLE SINGLE RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.6 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS17 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS17
Standard Wall Plate SS17
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) SINGLE RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS17 SS17
Product Name Standard Wall Plate Standard Wall Plate
Type Toggle Switch Plate Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Standard Wall Plate - CW-2-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Steel
View Details