Hubbell Incorporated Standard Wall Plate SS13L

Description
430 STAINLESS STEEL MATERIAL BRUSHED METAL FINISH (1) BLANK CONFIGURATION 1 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SS MODEL
Datasheet
Description
430 STAINLESS STEEL MATERIAL BRUSHED METAL FINISH (1) BLANK CONFIGURATION 1 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS13L - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS13L
Standard Wall Plate SS13L
430 STAINLESS STEEL MATERIAL BRUSHED METAL FINISH (1) BLANK CONFIGURATION 1 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SS MODEL
  • 430 STAINLESS STEEL MATERIAL
  • BRUSHED METAL FINISH
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL, INDOOR
  • MOUNTING TYPE BOX MOUNT
  • THICKNESS 0.04 INCH
  • INCLUDES #6-32 TPI MOUNTING SCREW
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SS13L
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Combination Openings, 1 Toggle Switch & 1 Single Receptacle - SP17W - Legrand
Specs
Type Toggle Switch Plate; Single Receptacle
Opening / Devices Two
Material Plastic
View Details