Hubbell Incorporated Standard Wall Plate SS138

Description
302/304 STAINLESS STEEL MATERIAL (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SS MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS138 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS138
Standard Wall Plate SS138
302/304 STAINLESS STEEL MATERIAL (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA APPLICATION INDUSTRIAL AND COMMERCIAL SS MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.72 INCH W X 4.63 INCH H X 0.04 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS138 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS138
Standard Wall Plate SS138
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PR

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) DUPLEX RECEPTACLE, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS138 SS138
Product Name Standard Wall Plate Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Standard Size Glossy Finish - 61SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Sectional, Duplex Receptacle Openings, Center Sections - PJSC8W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details