Hubbell Incorporated Wire Duct/Cable Runway SS13

Description
WALL PLATE, METAL, 2 MODULE, SATIN, ACCESSORY TYPE:FACEPLATE, FOR USE WITH:WIRING DEVICES, NO. OF MODULE SPACES:2, CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY, CONNECTOR COLOUR:NATURAL,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
WALL PLATE, METAL, 2 MODULE, SATIN, ACCESSORY TYPE:FACEPLATE, FOR USE WITH:WIRING DEVICES, NO. OF MODULE SPACES:2, CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY, CONNECTOR COLOUR:NATURAL,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire Duct/Cable Runway - 22467708 - Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
22467708
Wire Duct/Cable Runway 22467708
WALL PLATE, METAL, 2 MODULE, SATIN, ACCESSORY TYPE:FACEPLATE, FOR USE WITH:WIRING DEVICES, NO. OF MODULE SPACES:2, CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY, CONNECTOR COLOUR:NATURAL,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WALL PLATE, METAL, 2 MODULE, SATIN, ACCESSORY TYPE:FACEPLATE, FOR USE WITH:WIRING DEVICES, NO. OF MODULE SPACES:2, CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY, CONNECTOR COLOUR:NATURAL,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Wireways
Product Number 22467708
Product Name Wire Duct/Cable Runway
Material Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485C60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wiring Gutter/Trough - ECT23 - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (23 Inch)
View Details
Wiring Gutter/Trough - 1100 DAL060603 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 3"x3"
Material Other Material; (12 GAUGE ALUMINUM)
View Details