Hubbell Wiring Device-Kellems Wall Plate, Metal, 2 Module, Satin; Accessory Type Hubbell Wiring Devices SS13

Description
WALL PLATE, METAL, 2 MODULE, SATIN; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, METAL, 2 MODULE, SATIN; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Metal, 2 Module, Satin; Accessory Type Hubbell Wiring Devices - 17M2868 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Metal, 2 Module, Satin; Accessory Type Hubbell Wiring Devices
17M2868
Wall Plate, Metal, 2 Module, Satin; Accessory Type Hubbell Wiring Devices 17M2868
WALL PLATE, METAL, 2 MODULE, SATIN; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: Yes

WALL PLATE, METAL, 2 MODULE, SATIN; Accessory Type:Faceplate; For Use With:Wiring Devices; No. of Module Spaces:2; Connector Body Material:Stainless Steel Body; Connector Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2868
Product Name Wall Plate, Metal, 2 Module, Satin; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details