0.35 INCH THK 430 STAINLESS STEEL MATERIAL
BRUSHED FINISH
(1) 0.64 INCH HOLE TELEPHONE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
APPLICATION INDUSTRIAL AND COMMERCIAL
APPROVAL UL, CSA
SS MODEL
Hubbell Incorporated
Done
Datasheet
Description
0.35 INCH THK 430 STAINLESS STEEL MATERIAL
BRUSHED FINISH
(1) 0.64 INCH HOLE TELEPHONE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
APPLICATION INDUSTRIAL AND COMMERCIAL
APPROVAL UL, CSA
SS MODEL
0.35 INCH THK 430 STAINLESS STEEL MATERIAL
BRUSHED FINISH
(1) 0.64 INCH HOLE TELEPHONE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.87 INCH W X 4.5 INCH H
APPLICATION INDUSTRIAL AND COMMERCIAL
APPROVAL UL, CSA
SS MODEL