Hubbell Incorporated Standard Wall Plate SS114

Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK, (1) SWITCH CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK, (1) SWITCH CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS114 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS114
Standard Wall Plate SS114
302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BLANK, (1) SWITCH CONFIGURATION 2 GANG(S) APPROVAL UL, CSA SS MODEL
  • 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) BLANK, (1) SWITCH CONFIGURATION
  • 2 GANG(S)
  • APPROVAL UL, CSA
  • SS MODEL
Supplier's Site Datasheet
Standard Wall Plate - SS114 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS114
Standard Wall Plate SS114
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROC

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS114 SS114
Product Name Standard Wall Plate Standard Wall Plate
Type Blank Wall Plate Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
2-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 22SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SP26-IUCC100 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices One
Material Plastic
View Details