Hubbell Incorporated Standard Wall Plate SS11

Description
302/304 STAINLESS STEEL MATERIAL (1) TELEPHONE OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet
Description
302/304 STAINLESS STEEL MATERIAL (1) TELEPHONE OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS11 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SS11
Standard Wall Plate SS11
302/304 STAINLESS STEEL MATERIAL (1) TELEPHONE OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND
  • 302/304 STAINLESS STEEL MATERIAL
  • (1) TELEPHONE OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet
Standard Wall Plate - SS11 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SS11
Standard Wall Plate SS11
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Wallplates Wallplates
Product Number SS11 SS11
Product Name Standard Wall Plate Standard Wall Plate
Type Phone Jack Wall Plate Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SP1262-BK - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details