Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, 1 Toggle, Sst; Accessory Type Hubbell Wiring Devices SS1

Description
WALL PLATE, 1 GANG, 1 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, 1 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, 1 Toggle, Sst; Accessory Type Hubbell Wiring Devices - 17M2858 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, 1 Toggle, Sst; Accessory Type Hubbell Wiring Devices
17M2858
Wall Plate, 1 Gang, 1 Toggle, Sst; Accessory Type Hubbell Wiring Devices 17M2858
WALL PLATE, 1 GANG, 1 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, 1 TOGGLE, SST; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Stainless Steel Body; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M2858
Product Name Wall Plate, 1 Gang, 1 Toggle, Sst; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products