Hubbell Lighting, Inc. Remote Emergency Light Unit SRHSW0612

Description
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
Datasheet
Description
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - SRHSW0612 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
SRHSW0612
Remote Emergency Light Unit SRHSW0612
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
  • STANDARD, ROUND TYPE
  • INJECTION MOLDED THERMOPLASTIC MATERIAL
  • WHITE FINISH
  • 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 12 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • INCLUDES ROUND MOUNTING PLATE
  • APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE
  • SRH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SRHSW0612
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details