Hubbell Lighting, Inc. Remote Emergency Light Unit SRHSW0608

Description
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
Datasheet
Description
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - SRHSW0608 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
SRHSW0608
Remote Emergency Light Unit SRHSW0608
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
  • STANDARD, ROUND TYPE
  • INJECTION MOLDED THERMOPLASTIC MATERIAL
  • WHITE FINISH
  • 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 8 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • INCLUDES ROUND MOUNTING PLATE
  • APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE
  • SRH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SRHSW0608
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details