Hubbell Lighting, Inc. Remote Emergency Light Unit SRHSW0607

Description
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
Datasheet
Description
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - SRHSW0607 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
SRHSW0607
Remote Emergency Light Unit SRHSW0607
STANDARD, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES ROUND MOUNTING PLATE APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE SRH MODEL
  • STANDARD, ROUND TYPE
  • INJECTION MOLDED THERMOPLASTIC MATERIAL
  • WHITE FINISH
  • 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING
  • PAR36 SEALED BEAM INCANDESCENT LAMP TYPE
  • 7.2 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • INCLUDES ROUND MOUNTING PLATE
  • APPLICATION COMMERCIAL OR INDUSTRIAL, INDOOR EMERGENCY FIXTURE
  • SRH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SRHSW0607
Product Name Remote Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details