SPLIT ROD SINGLE WEAVE TYPE
5 INCH EYE LENGTH
12-1/2 INCH MESH LENGTH
12.5 MESH LENGTH IN INCH
1 TO 1.24 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
5 INCH EYE LENGTH
12-1/2 INCH MESH LENGTH
12.5 MESH LENGTH IN INCH
1 TO 1.24 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
5 INCH EYE LENGTH
12-1/2 INCH MESH LENGTH
12.5 MESH LENGTH IN INCH
1 TO 1.24 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN