SPLIT LACE SINGLE WEAVE TYPE
6 INCH EYE LENGTH
23 INCH MESH LENGTH
23 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
6 INCH EYE LENGTH
23 INCH MESH LENGTH
23 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
6 INCH EYE LENGTH
23 INCH MESH LENGTH
23 MESH LENGTH IN INCH
2.5 TO 2.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN