Hubbell Wiring Device-Kellems Standard Wall Plate SPO82-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO82-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPO82-W
Standard Wall Plate SPO82-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPO82-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3023 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - K3 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices Three
Material Plastic
View Details