Hubbell Wiring Device-Kellems Standard Wall Plate SPO262-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO262-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPO262-W
Standard Wall Plate SPO262-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPO262-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - 21243 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details
Sectional Wall Plate - PJSE7-LA - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Thermoset
View Details