Hubbell Wiring Device-Kellems Standard Wall Plate SPO18-I

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLI
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO18-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPO18-I
Standard Wall Plate SPO18-I
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLI

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE SCREW MOUNT; APPLI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPO18-I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Combination Wallplates - 80405 - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decroa/GFCI
Opening / Devices Two
Material Thermoset
View Details