Hubbell Wiring Device-Kellems Standard Wall Plate SPO13

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO13 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPO13
Standard Wall Plate SPO13
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPO13
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP1262-BK - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Despard Switch Plate; Toggle Switch Plate
Material Plastic
View Details