0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) BLANK CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.5 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SPO13-W |
| Product Name | Standard Wall Plate |
| Type | Blank Wall Plate |