Hubbell Wiring Device-Kellems Standard Wall Plate SPJ7-LA

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ7-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ7-LA
Standard Wall Plate SPJ7-LA
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) SINGLE RECEPTACLE CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ7-LA
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 62SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details