Hubbell Wiring Device-Kellems Standard Wall Plate SPJ3-LA

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ3-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ3-LA
Standard Wall Plate SPJ3-LA
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ3-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3012J - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SA126 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Aluminum
View Details