Hubbell Wiring Device-Kellems Standard Wall Plate SPJ264-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ264-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ264-W
Standard Wall Plate SPJ264-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ264-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Modular Jack - CA-PJ-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details