Hubbell Wiring Device-Kellems Standard Wall Plate SPJ264-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ264-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ264-I
Standard Wall Plate SPJ264-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ264-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details