Hubbell Wiring Device-Kellems Standard Wall Plate SPJ26-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ26-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ26-I
Standard Wall Plate SPJ26-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ26-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3041L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - 23032 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Stainless Steel
View Details