DOUBLE WEAVE TYPE
14 INCH EYE LENGTH
11-1/2 INCH MESH LENGTH
11.5 MESH LENGTH IN INCH
0.87 TO 1 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
14 INCH EYE LENGTH
11-1/2 INCH MESH LENGTH
11.5 MESH LENGTH IN INCH
0.87 TO 1 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
14 INCH EYE LENGTH
11-1/2 INCH MESH LENGTH
11.5 MESH LENGTH IN INCH
0.87 TO 1 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN