DOUBLE WEAVE TYPE
6 INCH EYE LENGTH
6-1/2 INCH MESH LENGTH
6.5 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
870 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
6 INCH EYE LENGTH
6-1/2 INCH MESH LENGTH
6.5 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
870 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
6 INCH EYE LENGTH
6-1/2 INCH MESH LENGTH
6.5 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
870 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN