SINGLE WEAVE TYPE
10 INCH EYE LENGTH
4-1/4 INCH MESH LENGTH
4.25 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
10 INCH EYE LENGTH
4-1/4 INCH MESH LENGTH
4.25 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
10 INCH EYE LENGTH
4-1/4 INCH MESH LENGTH
4.25 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN