DOUBLE WEAVE TYPE
5 INCH EYE LENGTH
4-1/2 INCH MESH LENGTH
4.5 MESH LENGTH IN INCH
0.23 TO 0.31 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
5 INCH EYE LENGTH
4-1/2 INCH MESH LENGTH
4.5 MESH LENGTH IN INCH
0.23 TO 0.31 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
5 INCH EYE LENGTH
4-1/2 INCH MESH LENGTH
4.5 MESH LENGTH IN INCH
0.23 TO 0.31 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN