SINGLE WEAVE TYPE
3 INCH EYE LENGTH
3-3/4 INCH MESH LENGTH
3.75 MESH LENGTH IN INCH
0.23 TO 0.31 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
290 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
3 INCH EYE LENGTH
3-3/4 INCH MESH LENGTH
3.75 MESH LENGTH IN INCH
0.23 TO 0.31 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
290 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
3 INCH EYE LENGTH
3-3/4 INCH MESH LENGTH
3.75 MESH LENGTH IN INCH
0.23 TO 0.31 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
290 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN