CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
17 INCH MESH LENGTH
17 MESH LENGTH IN INCH
1.5 TO 1.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN