CLOSED MESH SINGLE WEAVE TYPE
4 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
4 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
4 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN