Hubbell Incorporated Standard Wall Plate SP8AL

Description
0.03 INCH THK STEEL MATERIAL POWDER COATED PAINT FINISH ALMOND COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SP MODEL
Datasheet
Description
0.03 INCH THK STEEL MATERIAL POWDER COATED PAINT FINISH ALMOND COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP8AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SP8AL
Standard Wall Plate SP8AL
0.03 INCH THK STEEL MATERIAL POWDER COATED PAINT FINISH ALMOND COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H APPLICATION INDUSTRIAL AND COMMERCIAL APPROVAL UL, CSA SP MODEL
  • 0.03 INCH THK STEEL MATERIAL
  • POWDER COATED PAINT FINISH
  • ALMOND COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • APPLICATION INDUSTRIAL AND COMMERCIAL
  • APPROVAL UL, CSA
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SP8AL
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Decorator Openings, One Gang, White - SP26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details