DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BRYANT. BRAND
MATERIAL LEXAN
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BRYANT. BRAND
MATERIAL LEXAN
DUPLEX TYPE
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
INDUSTRIAL GRADE
UL 498, UL1283, UL 1449, CSA C22.2, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUND
2 POLE(S)
BRYANT. BRAND
MATERIAL LEXAN