Hubbell Incorporated Standard Wall Plate SP24BG

Description
STAINLESS STEEL MATERIAL BRUSHED METAL FINISH GRAY COLOR (2) BLANK CONFIGURATION 2 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SP MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL BRUSHED METAL FINISH GRAY COLOR (2) BLANK CONFIGURATION 2 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP24BG - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
SP24BG
Standard Wall Plate SP24BG
STAINLESS STEEL MATERIAL BRUSHED METAL FINISH GRAY COLOR (2) BLANK CONFIGURATION 2 GANG(S) APPROVAL UL, CSA APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR MOUNTING TYPE BOX MOUNT THICKNESS 0.04 INCH INCLUDES #6-32 TPI MOUNTING SCREW SP MODEL
  • STAINLESS STEEL MATERIAL
  • BRUSHED METAL FINISH
  • GRAY COLOR
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • APPROVAL UL, CSA
  • APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR
  • MOUNTING TYPE BOX MOUNT
  • THICKNESS 0.04 INCH
  • INCLUDES #6-32 TPI MOUNTING SCREW
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number SP24BG
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - AWP2G-MG4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details
Standard Wall Plate - 21843 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details