STAINLESS STEEL MATERIAL
BRUSHED METAL FINISH
GRAY COLOR
(1) BLANK CONFIGURATION
1 GANG(S)
APPROVAL UL, CSA
APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR
MOUNTING TYPE BOX MOUNT
THICKNESS 0.04 INCH
INCLUDES #6-32 TPI MOUNTING SCREW
SP MODEL
Hubbell Incorporated
Done
Datasheet
Description
STAINLESS STEEL MATERIAL
BRUSHED METAL FINISH
GRAY COLOR
(1) BLANK CONFIGURATION
1 GANG(S)
APPROVAL UL, CSA
APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR
MOUNTING TYPE BOX MOUNT
THICKNESS 0.04 INCH
INCLUDES #6-32 TPI MOUNTING SCREW
SP MODEL
STAINLESS STEEL MATERIAL
BRUSHED METAL FINISH
GRAY COLOR
(1) BLANK CONFIGURATION
1 GANG(S)
APPROVAL UL, CSA
APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR
MOUNTING TYPE BOX MOUNT
THICKNESS 0.04 INCH
INCLUDES #6-32 TPI MOUNTING SCREW
SP MODEL
STAINLESS STEEL MATERIAL
BRUSHED METAL FINISH
GRAY COLOR
(1) BLANK CONFIGURATION
1 GANG(S)
APPROVAL UL, CSA
APPLICATION INDUSTRIAL, COMMERCIAL, INDOOR AND OUTDOOR