Hubbell Lighting, Inc. Occupancy Sensor/Switch SO

Description
3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 1500 W LOAD RATING 270 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE DETECTION RANGE 20 TO 25 FT CENTER FOCUS RANGE 75 FT S MODEL
Datasheet
Description
3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 1500 W LOAD RATING 270 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE DETECTION RANGE 20 TO 25 FT CENTER FOCUS RANGE 75 FT S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - SO - Hubbell Lighting, Inc.
Greenville, SC, USA
Occupancy Sensor/Switch
SO
Occupancy Sensor/Switch SO
3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 1500 W LOAD RATING 270 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE DETECTION RANGE 20 TO 25 FT CENTER FOCUS RANGE 75 FT S MODEL
  • 3-1/2 INCH W X 2-5/8 INCH D X 8 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • SECURITY/WELCOME LIGHTING APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1/2 INCH THREADED KNUCKLE MOUNTING
  • 1500 W LOAD RATING
  • 270 DEGREE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • DETECTION RANGE 20 TO 25 FT
  • CENTER FOCUS RANGE 75 FT
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Proximity Sensors
Product Number SO
Product Name Occupancy Sensor/Switch
Operation Distance 240 to 300 inch (6096 to 7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1229LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Capacitive Sensor - S3622 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Ring Style Sensors - 9708-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.0094 to 3.94 inch (0.2400 to 100 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details