Hubbell Wiring Device-Kellems Pwr Con, Nema 5-20R, Hospital Grade, Wht; Connector Type Hubbell Wiring Devices SNAP8300WLTR

Description
PWR CON, NEMA 5-20R, HOSPITAL GRADE, WHT; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
PWR CON, NEMA 5-20R, HOSPITAL GRADE, WHT; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Con, Nema 5-20R, Hospital Grade, Wht; Connector Type Hubbell Wiring Devices - 94Y3444 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Con, Nema 5-20R, Hospital Grade, Wht; Connector Type Hubbell Wiring Devices
94Y3444
Pwr Con, Nema 5-20R, Hospital Grade, Wht; Connector Type Hubbell Wiring Devices 94Y3444
PWR CON, NEMA 5-20R, HOSPITAL GRADE, WHT; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

PWR CON, NEMA 5-20R, HOSPITAL GRADE, WHT; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y3444
Product Name Pwr Con, Nema 5-20R, Hospital Grade, Wht; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - SALE-9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details