Hubbell Wiring Device-Kellems Pwr Con, Nema 5-20R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices SNAP8300RLTR

Description
PWR CON, NEMA 5-20R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
PWR CON, NEMA 5-20R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Con, Nema 5-20R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices - 94Y3430 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Con, Nema 5-20R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices
94Y3430
Pwr Con, Nema 5-20R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices 94Y3430
PWR CON, NEMA 5-20R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

PWR CON, NEMA 5-20R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y3430
Product Name Pwr Con, Nema 5-20R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data