Hubbell Wiring Device-Kellems Pwr Con, Nema 5-20R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices SNAP8300ILTR

Description
PWR CON, NEMA 5-20R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
PWR CON, NEMA 5-20R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Con, Nema 5-20R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices - 94Y3401 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Con, Nema 5-20R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices
94Y3401
Pwr Con, Nema 5-20R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices 94Y3401
PWR CON, NEMA 5-20R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

PWR CON, NEMA 5-20R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y3401
Product Name Pwr Con, Nema 5-20R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details