Hubbell Wiring Device-Kellems Pwr Con, Nema 5-15R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices SNAP8200RLTR

Description
PWR CON, NEMA 5-15R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
PWR CON, NEMA 5-15R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Con, Nema 5-15R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices - 94Y3312 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Con, Nema 5-15R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices
94Y3312
Pwr Con, Nema 5-15R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices 94Y3312
PWR CON, NEMA 5-15R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

PWR CON, NEMA 5-15R, HOSPITAL GRADE, RED; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y3312
Product Name Pwr Con, Nema 5-15R, Hospital Grade, Red; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details