Hubbell Wiring Device-Kellems Pwr Con, Nema 5-15R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices SNAP8200ILTR

Description
PWR CON, NEMA 5-15R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
PWR CON, NEMA 5-15R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Con, Nema 5-15R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices - 94Y3283 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Con, Nema 5-15R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices
94Y3283
Pwr Con, Nema 5-15R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices 94Y3283
PWR CON, NEMA 5-15R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

PWR CON, NEMA 5-15R, HOSPITAL GRADE, IVY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y3283
Product Name Pwr Con, Nema 5-15R, Hospital Grade, Ivy; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details