Hubbell Wiring Device-Kellems Pwr Con, Nema 5-15R, Hospital Grade, Gry; Connector Type Hubbell Wiring Devices SNAP8200GYLTR

Description
PWR CON, NEMA 5-15R, HOSPITAL GRADE, GRY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
PWR CON, NEMA 5-15R, HOSPITAL GRADE, GRY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Con, Nema 5-15R, Hospital Grade, Gry; Connector Type Hubbell Wiring Devices - 94Y3269 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Con, Nema 5-15R, Hospital Grade, Gry; Connector Type Hubbell Wiring Devices
94Y3269
Pwr Con, Nema 5-15R, Hospital Grade, Gry; Connector Type Hubbell Wiring Devices 94Y3269
PWR CON, NEMA 5-15R, HOSPITAL GRADE, GRY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

PWR CON, NEMA 5-15R, HOSPITAL GRADE, GRY; Connector Type:NEMA 5-15R; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon 6.6 (Polyamide 6.6), PC (Polycarbonate) Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y3269
Product Name Pwr Con, Nema 5-15R, Hospital Grade, Gry; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data