Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices SNAP5362IA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hubbell Wiring Devices Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory (part number 47W9401) is designed for reliable electrical connections in various applications. It features a nylon body material, ensuring durability and resistance to wear. This connector is rated for a maximum current of 20A and a voltage of 125VAC, making it suitable for standard power entry needs. The product is part of the SNAPConnect series, which is known for its ease of installation and secure connections, indicated by an audible snap during assembly. Additionally, it is RoHS compliant, aligning with environmental standards. This connector is ideal for use in settings such as healthcare, education, and commercial construction, where dependable power connections are essential.

Datasheet Summary
Powered by GS/AI

The Hubbell Wiring Devices Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory (part number 47W9401) is designed for reliable electrical connections in various applications. It features a nylon body material, ensuring durability and resistance to wear. This connector is rated for a maximum current of 20A and a voltage of 125VAC, making it suitable for standard power entry needs. The product is part of the SNAPConnect series, which is known for its ease of installation and secure connections, indicated by an audible snap during assembly. Additionally, it is RoHS compliant, aligning with environmental standards. This connector is ideal for use in settings such as healthcare, education, and commercial construction, where dependable power connections are essential.

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 47W9401 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
47W9401
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 47W9401
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9401
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details