Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices SNAP5362GYA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 47W9400 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
47W9400
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 47W9400
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9400
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Circular Connector Assemblies - CKB.M19.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1425-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details