CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, WHITE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47W9399 |
| Product Name | Connector, Power Entry, Rcpt, 15A, 125Vac, White; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 125 volts |