Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices SNAP5262IA

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 47W9398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
47W9398
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 47W9398
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9398
Product Name Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details