Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices SNAP5262GYA

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 47W9397 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
47W9397
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 47W9397
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:SNAPConnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9397
Product Name Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details