Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices SNAP2182WA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices - 47W9394 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
47W9394
Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices 47W9394
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9394
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details