Hubbell Wiring Device-Kellems Snap2Connect2 Deco Hg 20A/125V Led Iv Hubbell Wiring Devices SNAP2182IL

Description
SNAP2CONNECT2 DECO HG 20A/125V LED IV
Description
SNAP2CONNECT2 DECO HG 20A/125V LED IV

Suppliers

Company
Product
Description
Supplier Links
Snap2Connect2 Deco Hg 20A/125V Led Iv Hubbell Wiring Devices - 94Y2935 - Newark, An Avnet Company
Chicago, IL, United States
Snap2Connect2 Deco Hg 20A/125V Led Iv Hubbell Wiring Devices
94Y2935
Snap2Connect2 Deco Hg 20A/125V Led Iv Hubbell Wiring Devices 94Y2935
SNAP2CONNECT2 DECO HG 20A/125V LED IV

SNAP2CONNECT2 DECO HG 20A/125V LED IV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y2935
Product Name Snap2Connect2 Deco Hg 20A/125V Led Iv Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details